Cornell Dubilier Aluminum Electrolytic Capacitor, 4700Uf, 100V; Capacitance Cornell Dubilier 380LX472M100K052

Description
ALUMINUM ELECTROLYTIC CAPACITOR, 4700UF, 100V; Capacitance:4700µF; Voltage(DC):100V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 85°C; Polarity:Polar; Lead Spacing:10mmRoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR, 4700UF, 100V; Capacitance:4700µF; Voltage(DC):100V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 85°C; Polarity:Polar; Lead Spacing:10mmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor, 4700Uf, 100V; Capacitance Cornell Dubilier - 12C7554 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 4700Uf, 100V; Capacitance Cornell Dubilier
12C7554
Aluminum Electrolytic Capacitor, 4700Uf, 100V; Capacitance Cornell Dubilier 12C7554
ALUMINUM ELECTROLYTIC CAPACITOR, 4700UF, 100V; Capacitance:4700µF; Voltage(DC):100V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 85°C; Polarity:Polar; Lead Spacing:10mmRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 4700UF, 100V; Capacitance:4700µF; Voltage(DC):100V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 85°C; Polarity:Polar; Lead Spacing:10mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 12C7554
Product Name Aluminum Electrolytic Capacitor, 4700Uf, 100V; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; Snap-In
Capacitance Type Fixed
Features Polarized
Capacitance Range 4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-433-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 240000 microF
View Details
Ceramic Capacitors - 0603J0100122FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C283U7R5AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details