Cornell Dubilier Aluminum Electrolytic Capacitor, 4700Uf, 80V; Capacitance Cornell Dubilier 380LX472M080K042

Description
ALUMINUM ELECTROLYTIC CAPACITOR, 4700UF, 80V; Capacitance:4700µF; Voltage(DC):80V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 85°C; Polarity:Polar; Product Height:40mmRoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR, 4700UF, 80V; Capacitance:4700µF; Voltage(DC):80V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 85°C; Polarity:Polar; Product Height:40mmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor, 4700Uf, 80V; Capacitance Cornell Dubilier - 12C7552 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 4700Uf, 80V; Capacitance Cornell Dubilier
12C7552
Aluminum Electrolytic Capacitor, 4700Uf, 80V; Capacitance Cornell Dubilier 12C7552
ALUMINUM ELECTROLYTIC CAPACITOR, 4700UF, 80V; Capacitance:4700µF; Voltage(DC):80V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 85°C; Polarity:Polar; Product Height:40mmRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 4700UF, 80V; Capacitance:4700µF; Voltage(DC):80V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 85°C; Polarity:Polar; Product Height:40mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 12C7552
Product Name Aluminum Electrolytic Capacitor, 4700Uf, 80V; Capacitance Cornell Dubilier
Configuration / Form Factor Snap-In
Capacitance Type Fixed
Features Polarized
Capacitance Range 4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402N3R3C500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C184U063DG2DP - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers