ALUMINUM ELECTROLYTIC CAPACITOR, 4700UF, 35V; Capacitance:4700µF; Voltage(DC):35V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 85°C; Polarity:Polar; Product Height:30mmRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 12C7541 |
| Product Name | Aluminum Electrolytic Capacitor, 4700Uf, 35V; Capacitance Cornell Dubilier |
| Configuration / Form Factor | Snap-In |
| Capacitance Type | Fixed |
| Features | Polarized |
| Capacitance Range | 4700 microF |