Cornell Dubilier Aluminum Electrolytic Capacitor, 3900Uf, 50V; Capacitance Cornell Dubilier 380LX392M050J012

Description
ALUMINUM ELECTROLYTIC CAPACITOR, 3900UF, 50V; Capacitance:3900µF; Voltage(DC):50V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 85°C; Polarity:Polar; Product Height:25mmRoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR, 3900UF, 50V; Capacitance:3900µF; Voltage(DC):50V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 85°C; Polarity:Polar; Product Height:25mmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor, 3900Uf, 50V; Capacitance Cornell Dubilier - 12C7514 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 3900Uf, 50V; Capacitance Cornell Dubilier
12C7514
Aluminum Electrolytic Capacitor, 3900Uf, 50V; Capacitance Cornell Dubilier 12C7514
ALUMINUM ELECTROLYTIC CAPACITOR, 3900UF, 50V; Capacitance:3900µF; Voltage(DC):50V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 85°C; Polarity:Polar; Product Height:25mmRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 3900UF, 50V; Capacitance:3900µF; Voltage(DC):50V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 85°C; Polarity:Polar; Product Height:25mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 12C7514
Product Name Aluminum Electrolytic Capacitor, 3900Uf, 50V; Capacitance Cornell Dubilier
Configuration / Form Factor Snap-In
Capacitance Type Fixed
Features Polarized
Capacitance Range 3900 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-450-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E6 microF
View Details
Aluminum Electrolytic - 101C453U016BA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers