Cornell Dubilier Capacitor Alum Elec, 330Uf, 500V; Capacitance Cornell Dubilier 380LX331M500A452

Description
CAPACITOR ALUM ELEC, 330UF, 500V; Capacitance:330µF; Voltage(DC):-; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 85°C; Polarity:Polar; Product Range:380LX Series; ESR:- RoHS Compliant: Yes
Description
CAPACITOR ALUM ELEC, 330UF, 500V; Capacitance:330µF; Voltage(DC):-; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 85°C; Polarity:Polar; Product Range:380LX Series; ESR:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Alum Elec, 330Uf, 500V; Capacitance Cornell Dubilier - 63H0585 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec, 330Uf, 500V; Capacitance Cornell Dubilier
63H0585
Capacitor Alum Elec, 330Uf, 500V; Capacitance Cornell Dubilier 63H0585
CAPACITOR ALUM ELEC, 330UF, 500V; Capacitance:330µF; Voltage(DC):-; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 85°C; Polarity:Polar; Product Range:380LX Series; ESR:- RoHS Compliant: Yes

CAPACITOR ALUM ELEC, 330UF, 500V; Capacitance:330µF; Voltage(DC):-; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 85°C; Polarity:Polar; Product Range:380LX Series; ESR:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 63H0585
Product Name Capacitor Alum Elec, 330Uf, 500V; Capacitance Cornell Dubilier
Configuration / Form Factor Snap-In
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-050525005P10HQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C264U025DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details