Cornell Dubilier CAPACITOR;AL ELECTROLYTIC;CAP 330UF;TOL+-20%;SNAP-IN HIGH CAP.;VOL-RTG 450V 380LX331M450A042

Description
Overview The excellent value of Type 380L/LX capacitors finds application in switching power supply input and output circuits and even motor drives where the high surface area of multiple units in parallel approaches the ripple capability of our Type 520C computer-grade capacitor. Type 380LX delivers more capacitance per can size while Type 380L gives lower ESR for the same capacitance rating. Features Capacitance Range: 33 to 270,000 μF ±20% Voltage Range: 16 to 500 VDC Top Performance in Power Supplies and Motor Drives Operating Temperature: –40°C to 85°C Up to 300 V, –25°C to 85°C ≥315 V Leakage Current: 3 √CV μA at 5 Min. EIA Ripple Life: 3,000 H @ Full Load at +85°C Per EIA IS-749 δ Capacitance ±20% Shelf Life: 1000 H @ 85°C
Description
Overview The excellent value of Type 380L/LX capacitors finds application in switching power supply input and output circuits and even motor drives where the high surface area of multiple units in parallel approaches the ripple capability of our Type 520C computer-grade capacitor. Type 380LX delivers more capacitance per can size while Type 380L gives lower ESR for the same capacitance rating. Features Capacitance Range: 33 to 270,000 μF ±20% Voltage Range: 16 to 500 VDC Top Performance in Power Supplies and Motor Drives Operating Temperature: –40°C to 85°C Up to 300 V, –25°C to 85°C ≥315 V Leakage Current: 3 √CV μA at 5 Min. EIA Ripple Life: 3,000 H @ Full Load at +85°C Per EIA IS-749 δ Capacitance ±20% Shelf Life: 1000 H @ 85°C

Suppliers

Company
Product
Description
Supplier Links
CAPACITOR;AL ELECTROLYTIC;CAP 330UF;TOL+-20%;SNAP-IN HIGH CAP.;VOL-RTG 450V - 70190131 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR;AL ELECTROLYTIC;CAP 330UF;TOL+-20%;SNAP-IN HIGH CAP.;VOL-RTG 450V
70190131
CAPACITOR;AL ELECTROLYTIC;CAP 330UF;TOL+-20%;SNAP-IN HIGH CAP.;VOL-RTG 450V 70190131
Overview The excellent value of Type 380L/LX capacitors finds application in switching power supply input and output circuits and even motor drives where the high surface area of multiple units in parallel approaches the ripple capability of our Type 520C computer-grade capacitor. Type 380LX delivers more capacitance per can size while Type 380L gives lower ESR for the same capacitance rating. Features Capacitance Range: 33 to 270,000 μF ±20% Voltage Range: 16 to 500 VDC Top Performance in Power Supplies and Motor Drives Operating Temperature: –40°C to 85°C Up to 300 V, –25°C to 85°C ≥315 V Leakage Current: 3 √CV μA at 5 Min. EIA Ripple Life: 3,000 H @ Full Load at +85°C Per EIA IS-749 δ Capacitance ±20% Shelf Life: 1000 H @ 85°C

Overview
The excellent value of Type 380L/LX capacitors finds application in switching power supply input and output circuits and even motor drives where the high surface area of multiple units in parallel approaches the ripple capability of our Type 520C computer-grade capacitor. Type 380LX delivers more capacitance per can size while Type 380L gives lower ESR for the same capacitance rating.
Features

  • Capacitance Range: 33 to 270,000 μF ±20%
  • Voltage Range: 16 to 500 VDC
  • Top Performance in Power Supplies and Motor Drives
  • Operating Temperature: –40°C to 85°C Up to 300 V, –25°C to 85°C ≥315 V
  • Leakage Current: 3 √CV μA at 5 Min.
  • EIA Ripple Life: 3,000 H @ Full Load at +85°C Per EIA IS-749 Δ Capacitance ±20%
  • Shelf Life: 1000 H @ 85°C
Supplier's Site
Aluminum Electrolytic Capacitor 330Uf, 450V, 20%, Snap-In; Capacitance Cornell Dubilier - 16F7950 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 330Uf, 450V, 20%, Snap-In; Capacitance Cornell Dubilier
16F7950
Aluminum Electrolytic Capacitor 330Uf, 450V, 20%, Snap-In; Capacitance Cornell Dubilier 16F7950
ALUMINUM ELECTROLYTIC CAPACITOR 330UF, 450V, 20%, SNAP-IN; Capacitance:330µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 85°C; Polarity:Polar RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 330UF, 450V, 20%, SNAP-IN; Capacitance:330µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 85°C; Polarity:Polar RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 70190131 16F7950
Product Name CAPACITOR;AL ELECTROLYTIC;CAP 330UF;TOL+-20%;SNAP-IN HIGH CAP.;VOL-RTG 450V Aluminum Electrolytic Capacitor 330Uf, 450V, 20%, Snap-In; Capacitance Cornell Dubilier
Configuration / Form Factor Snap-In Snap-In
Applications General Purpose
Operating Temperature -25 to 85 C (-13 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 330 microF 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C284U030DF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0103P30DCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1711151 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic
View Details