Cornell Dubilier Capacitor Alum Elec, 18000Uf, 25V; Capacitance Cornell Dubilier 380LX183M025K032

Description
CAPACITOR ALUM ELEC, 18000UF, 25V; Capacitance:18000µF; Voltage(DC):25V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 85°C; Polarity:Polar; Product Range:380LX Series RoHS Compliant: Yes
Description
CAPACITOR ALUM ELEC, 18000UF, 25V; Capacitance:18000µF; Voltage(DC):25V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 85°C; Polarity:Polar; Product Range:380LX Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Alum Elec, 18000Uf, 25V; Capacitance Cornell Dubilier - 12C7406 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec, 18000Uf, 25V; Capacitance Cornell Dubilier
12C7406
Capacitor Alum Elec, 18000Uf, 25V; Capacitance Cornell Dubilier 12C7406
CAPACITOR ALUM ELEC, 18000UF, 25V; Capacitance:18000µF; Voltage(DC):25V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 85°C; Polarity:Polar; Product Range:380LX Series RoHS Compliant: Yes

CAPACITOR ALUM ELEC, 18000UF, 25V; Capacitance:18000µF; Voltage(DC):25V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 85°C; Polarity:Polar; Product Range:380LX Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 12C7406
Product Name Capacitor Alum Elec, 18000Uf, 25V; Capacitance Cornell Dubilier
Configuration / Form Factor Snap-In
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Capacitor Rohs Compliant Cornell Dubilier - 92H7523 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details