Cornell Dubilier Capacitor, Al Electrolytic;15000uF;Snap-In, High Cap.;Radial;+/-20%;Case K05;50 380LX153M050K052

Description
Overview The excellent value of Type 380L/LX capacitors finds application in switching power supply input and output circuits and even motor drives where the high surface area of multiple units in parallel approaches the ripple capability of our Type 520C computer-grade capacitor. Type 380LX delivers more capacitance per can size while Type 380L gives lower ESR for the same capacitance rating. Features Capacitance Range: 33 to 270,000 μF ±20% Voltage Range: 16 to 500 VDC Top Performance in Power Supplies and Motor Drives Operating Temperature: –40°C to 85°C Up to 300 V, –25°C to 85°C ≥315 V Leakage Current: 3 √CV μA at 5 Min. EIA Ripple Life: 3,000 H @ Full Load at +85°C Per EIA IS-749 δ Capacitance ±20% Shelf Life: 1000 H @ 85°C
Description
Overview The excellent value of Type 380L/LX capacitors finds application in switching power supply input and output circuits and even motor drives where the high surface area of multiple units in parallel approaches the ripple capability of our Type 520C computer-grade capacitor. Type 380LX delivers more capacitance per can size while Type 380L gives lower ESR for the same capacitance rating. Features Capacitance Range: 33 to 270,000 μF ±20% Voltage Range: 16 to 500 VDC Top Performance in Power Supplies and Motor Drives Operating Temperature: –40°C to 85°C Up to 300 V, –25°C to 85°C ≥315 V Leakage Current: 3 √CV μA at 5 Min. EIA Ripple Life: 3,000 H @ Full Load at +85°C Per EIA IS-749 δ Capacitance ±20% Shelf Life: 1000 H @ 85°C

Suppliers

Company
Product
Description
Supplier Links
Capacitor, Al Electrolytic;15000uF;Snap-In, High Cap.;Radial;+/-20%;Case K05;50 - 70189418 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor, Al Electrolytic;15000uF;Snap-In, High Cap.;Radial;+/-20%;Case K05;50
70189418
Capacitor, Al Electrolytic;15000uF;Snap-In, High Cap.;Radial;+/-20%;Case K05;50 70189418
Overview The excellent value of Type 380L/LX capacitors finds application in switching power supply input and output circuits and even motor drives where the high surface area of multiple units in parallel approaches the ripple capability of our Type 520C computer-grade capacitor. Type 380LX delivers more capacitance per can size while Type 380L gives lower ESR for the same capacitance rating. Features Capacitance Range: 33 to 270,000 μF ±20% Voltage Range: 16 to 500 VDC Top Performance in Power Supplies and Motor Drives Operating Temperature: –40°C to 85°C Up to 300 V, –25°C to 85°C ≥315 V Leakage Current: 3 √CV μA at 5 Min. EIA Ripple Life: 3,000 H @ Full Load at +85°C Per EIA IS-749 δ Capacitance ±20% Shelf Life: 1000 H @ 85°C

Overview
The excellent value of Type 380L/LX capacitors finds application in switching power supply input and output circuits and even motor drives where the high surface area of multiple units in parallel approaches the ripple capability of our Type 520C computer-grade capacitor. Type 380LX delivers more capacitance per can size while Type 380L gives lower ESR for the same capacitance rating.
Features

  • Capacitance Range: 33 to 270,000 μF ±20%
  • Voltage Range: 16 to 500 VDC
  • Top Performance in Power Supplies and Motor Drives
  • Operating Temperature: –40°C to 85°C Up to 300 V, –25°C to 85°C ≥315 V
  • Leakage Current: 3 √CV μA at 5 Min.
  • EIA Ripple Life: 3,000 H @ Full Load at +85°C Per EIA IS-749 Δ Capacitance ±20%
  • Shelf Life: 1000 H @ 85°C
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Capacitors
Product Number 70189418
Product Name Capacitor, Al Electrolytic;15000uF;Snap-In, High Cap.;Radial;+/-20%;Case K05;50
Applications General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-413-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 170000 microF
View Details
Ceramic Capacitors - 1608-0603F0500391GCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C224U7R5EC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details