Cornell Dubilier Capacitor Alum Elec, 1200Uf, 250V; Capacitance Cornell Dubilier 380LX122M250A042

Description
CAPACITOR ALUM ELEC, 1200UF, 250V; Capacitance:1200µF; Voltage(DC):-; Voltage(AC):-; Capacitance Tolerance:-; Capacitor Terminals:Snap-In; Lifetime @ Temperature:-; Polarity:Polar; Product Range:380LX Series; Product Diameter:- RoHS Compliant: Yes
Description
CAPACITOR ALUM ELEC, 1200UF, 250V; Capacitance:1200µF; Voltage(DC):-; Voltage(AC):-; Capacitance Tolerance:-; Capacitor Terminals:Snap-In; Lifetime @ Temperature:-; Polarity:Polar; Product Range:380LX Series; Product Diameter:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Alum Elec, 1200Uf, 250V; Capacitance Cornell Dubilier - 63H0485 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec, 1200Uf, 250V; Capacitance Cornell Dubilier
63H0485
Capacitor Alum Elec, 1200Uf, 250V; Capacitance Cornell Dubilier 63H0485
CAPACITOR ALUM ELEC, 1200UF, 250V; Capacitance:1200µF; Voltage(DC):-; Voltage(AC):-; Capacitance Tolerance:-; Capacitor Terminals:Snap-In; Lifetime @ Temperature:-; Polarity:Polar; Product Range:380LX Series; Product Diameter:- RoHS Compliant: Yes

CAPACITOR ALUM ELEC, 1200UF, 250V; Capacitance:1200µF; Voltage(DC):-; Voltage(AC):-; Capacitance Tolerance:-; Capacitor Terminals:Snap-In; Lifetime @ Temperature:-; Polarity:Polar; Product Range:380LX Series; Product Diameter:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 63H0485
Product Name Capacitor Alum Elec, 1200Uf, 250V; Capacitance Cornell Dubilier
Configuration / Form Factor Snap-In
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402RB472J500PRTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-703-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
Capacitor Rohs Compliant Cornell Dubilier - 92H7523 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details