Cornell Dubilier Aluminum Electrolytic Capacitor 470Uf, 400V, 20%, Snap-In; Capacitance Cornell Dubilier 380LQ471M400K042

Description
ALUMINUM ELECTROLYTIC CAPACITOR 470UF, 400V, 20%, SNAP-IN; Capacitance:470µF; Voltage(DC):400V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 470UF, 400V, 20%, SNAP-IN; Capacitance:470µF; Voltage(DC):400V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 470Uf, 400V, 20%, Snap-In; Capacitance Cornell Dubilier - 59K0422 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 470Uf, 400V, 20%, Snap-In; Capacitance Cornell Dubilier
59K0422
Aluminum Electrolytic Capacitor 470Uf, 400V, 20%, Snap-In; Capacitance Cornell Dubilier 59K0422
ALUMINUM ELECTROLYTIC CAPACITOR 470UF, 400V, 20%, SNAP-IN; Capacitance:470µF; Voltage(DC):400V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 470UF, 400V, 20%, SNAP-IN; Capacitance:470µF; Voltage(DC):400V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar RoHS Compliant: Yes

Supplier's Site
Capacitor, Al Electrolytic;470uF;Snap-In;Radial;+/-20%;Case K04;400VDC;30mmDia. - 70190397 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor, Al Electrolytic;470uF;Snap-In;Radial;+/-20%;Case K04;400VDC;30mmDia.
70190397
Capacitor, Al Electrolytic;470uF;Snap-In;Radial;+/-20%;Case K04;400VDC;30mmDia. 70190397
Overview The Type 380LQ is on average 27% smaller and more than 10 mm shorter than Type 380L. This is achieved with a new can-closure method that permits installing capacitor elements into smaller cans. Approaching the capability of the 380L, the new 380LQ enables you to shrink equipment size and retain the original performance. Features Capacitance Range: 120 μF to 3900 μF ±20% Voltage Range: 200 to 450 VDC Operating Temperature: –40°C to +85°C ≤250 VDC, –25°C to +85°C ≥350 VDC

Overview
The Type 380LQ is on average 27% smaller and more than 10 mm shorter than Type 380L. This is achieved with a new can-closure method that permits installing capacitor elements into smaller cans. Approaching the capability of the 380L, the new 380LQ enables you to shrink equipment size and retain the original performance.
Features

  • Capacitance Range: 120 μF to 3900 μF ±20%
  • Voltage Range: 200 to 450 VDC
  • Operating Temperature: –40°C to +85°C ≤250 VDC, –25°C to +85°C ≥350 VDC
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Capacitors Capacitors
Product Number 59K0422 70190397
Product Name Aluminum Electrolytic Capacitor 470Uf, 400V, 20%, Snap-In; Capacitance Cornell Dubilier Capacitor, Al Electrolytic;470uF;Snap-In;Radial;+/-20%;Case K04;400VDC;30mmDia.
Configuration / Form Factor Snap-In Snap-In
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Capacitance Range 470 microF 470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C353U050EC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701151 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details