ALUMINUM ELECTROLYTIC CAPACITOR 27000UF 50V 20%, SNAP-IN; Capacitance:27000µF;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 73J4009 |
| Product Name | Aluminum Electrolytic Capacitor 27000Uf 50V 20%, Snap-In; Capacitance Cornell Dubilier |
| Configuration / Form Factor | Snap-In |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Features | Polarized |