Cornell Dubilier Aluminum Electrolytic Capacitor 2700Uf 200V 20%, Snap-In; Capacitance Cornell Dubilier 380LQ272M200A052

Description
ALUMINUM ELECTROLYTIC CAPACITOR 2700UF 200V 20%, SNAP-IN; Capacitance:2700µF; Voltage(DC):200V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 2700UF 200V 20%, SNAP-IN; Capacitance:2700µF; Voltage(DC):200V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 2700Uf 200V 20%, Snap-In; Capacitance Cornell Dubilier - 35C0841 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 2700Uf 200V 20%, Snap-In; Capacitance Cornell Dubilier
35C0841
Aluminum Electrolytic Capacitor 2700Uf 200V 20%, Snap-In; Capacitance Cornell Dubilier 35C0841
ALUMINUM ELECTROLYTIC CAPACITOR 2700UF 200V 20%, SNAP-IN; Capacitance:2700µF; Voltage(DC):200V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 2700UF 200V 20%, SNAP-IN; Capacitance:2700µF; Voltage(DC):200V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar RoHS Compliant: Yes

Supplier's Site
Capacitor, Al Electrolytic;2700uF;Snap-In;Radial;+/-20%;Case A05;200VDC;35mm Di - 70190389 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor, Al Electrolytic;2700uF;Snap-In;Radial;+/-20%;Case A05;200VDC;35mm Di
70190389
Capacitor, Al Electrolytic;2700uF;Snap-In;Radial;+/-20%;Case A05;200VDC;35mm Di 70190389
Overview The Type 380LQ is on average 27% smaller and more than 10 mm shorter than Type 380L. This is achieved with a new can-closure method that permits installing capacitor elements into smaller cans. Approaching the capability of the 380L, the new 380LQ enables you to shrink equipment size and retain the original performance. Features Capacitance Range: 120 μF to 3900 μF ±20% Voltage Range: 200 to 450 VDC Operating Temperature: –40°C to +85°C ≤250 VDC, –25°C to +85°C ≥350 VDC

Overview
The Type 380LQ is on average 27% smaller and more than 10 mm shorter than Type 380L. This is achieved with a new can-closure method that permits installing capacitor elements into smaller cans. Approaching the capability of the 380L, the new 380LQ enables you to shrink equipment size and retain the original performance.
Features

  • Capacitance Range: 120 μF to 3900 μF ±20%
  • Voltage Range: 200 to 450 VDC
  • Operating Temperature: –40°C to +85°C ≤250 VDC, –25°C to +85°C ≥350 VDC
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Capacitors Capacitors
Product Number 35C0841 70190389
Product Name Aluminum Electrolytic Capacitor 2700Uf 200V 20%, Snap-In; Capacitance Cornell Dubilier Capacitor, Al Electrolytic;2700uF;Snap-In;Radial;+/-20%;Case A05;200VDC;35mm Di
Configuration / Form Factor Snap-In Snap-In
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Capacitance Range 2700 microF 2700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C552U075AH2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
Ceramic Capacitors - 1608-05052500P600BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers