Cornell Dubilier Aluminum Electrolytic Capacitor 22000Uf 50V 20%, Snap-In; Capacitance Cornell Dubilier 380LQ223M050A452

Description
ALUMINUM ELECTROLYTIC CAPACITOR 22000UF 50V 20%, SNAP-IN; Capacitance:22000µF; Voltage(DC):50V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 22000UF 50V 20%, SNAP-IN; Capacitance:22000µF; Voltage(DC):50V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 22000Uf 50V 20%, Snap-In; Capacitance Cornell Dubilier - 73J3995 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 22000Uf 50V 20%, Snap-In; Capacitance Cornell Dubilier
73J3995
Aluminum Electrolytic Capacitor 22000Uf 50V 20%, Snap-In; Capacitance Cornell Dubilier 73J3995
ALUMINUM ELECTROLYTIC CAPACITOR 22000UF 50V 20%, SNAP-IN; Capacitance:22000µF; Voltage(DC):50V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 22000UF 50V 20%, SNAP-IN; Capacitance:22000µF; Voltage(DC):50V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 73J3995
Product Name Aluminum Electrolytic Capacitor 22000Uf 50V 20%, Snap-In; Capacitance Cornell Dubilier
Configuration / Form Factor Snap-In
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-429-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 520000 microF
View Details
Ceramic Capacitors - 0603J0100471FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C233U030BA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details