Cornell Dubilier SNAP-IN/ SNAP MOUNT Capacitors 338LBB050M2CC

Description
Illinois Capacitor offers a very extensive range of radial and axial lead aluminum electrolytics, in multiple termination styles. Low ESR, high frequency and high-temperature types are especially popular and required for many high-performance electronic products.
Description
Illinois Capacitor offers a very extensive range of radial and axial lead aluminum electrolytics, in multiple termination styles. Low ESR, high frequency and high-temperature types are especially popular and required for many high-performance electronic products.

Suppliers

Company
Product
Description
Supplier Links
Des Plaines, IL, United States
SNAP-IN/ SNAP MOUNT Capacitors
338LBB050M2CC
SNAP-IN/ SNAP MOUNT Capacitors 338LBB050M2CC
Illinois Capacitor offers a very extensive range of radial and axial lead aluminum electrolytics, in multiple termination styles. Low ESR, high frequency and high-temperature types are especially popular and required for many high-performance electronic products.

Illinois Capacitor offers a very extensive range of radial and axial lead aluminum electrolytics, in multiple termination styles. Low ESR, high frequency and high-temperature types are especially popular and required for many high-performance electronic products.

Fort Worth, TX, USA
CAPACITOR; AL ELECTROLYTIC; CAP 3300UF;TOL +-20%; SNAP-MOUNT; 50V
70112349
CAPACITOR; AL ELECTROLYTIC; CAP 3300UF;TOL +-20%; SNAP-MOUNT; 50V 70112349
CAPACITOR; AL ELECTROLYTIC; CAP 3300UF;TOL +-20%; SNAP-MOUNT; 50V

CAPACITOR; AL ELECTROLYTIC; CAP 3300UF;TOL +-20%; SNAP-MOUNT; 50V

Supplier's Site
Aluminum Electrolytic Capacitor 3300Uf, 50V, 20%, Snap-In; Capacitance Illinois Capacitor - 30K6727 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 3300Uf, 50V, 20%, Snap-In; Capacitance Illinois Capacitor
30K6727
Aluminum Electrolytic Capacitor 3300Uf, 50V, 20%, Snap-In; Capacitance Illinois Capacitor 30K6727
ALUMINUM ELECTROLYTIC CAPACITOR 3300UF, 50V, 20%, SNAP-IN; Capacitance:3300µF; Voltage(DC):50V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 3300UF, 50V, 20%, SNAP-IN; Capacitance:3300µF; Voltage(DC):50V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Illinois Capacitor Allied Electronics, Inc. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 338LBB050M2CC 70112349 30K6727
Product Name SNAP-IN/ SNAP MOUNT Capacitors CAPACITOR; AL ELECTROLYTIC; CAP 3300UF;TOL +-20%; SNAP-MOUNT; 50V Aluminum Electrolytic Capacitor 3300Uf, 50V, 20%, Snap-In; Capacitance Illinois Capacitor
Configuration / Form Factor Snap-In Snap-In
Applications General Purpose
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 3300 microF 3300 microF
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C284U7R5CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details
Ceramic Capacitors - 0603J0103P90BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers