Illinois Capacitor offers a very extensive range of radial and axial lead aluminum electrolytics, in multiple termination styles. Low ESR, high frequency and high-temperature types are especially popular and required for many high-performance electronic products.
ALUMINUM ELECTROLYTIC CAPACITOR 3300UF, 25V, 20%, RADIAL; Capacitance:3300µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Lead Spacing:7.5mm RoHS Compliant: Yes
| Illinois Capacitor | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 338CKH025M | 69K7944 | 70112195 |
| Product Name | RADIAL LEAD GENERAL PURPOSE Capacitors | Aluminum Electrolytic Capacitor 3300Uf, 25V, 20%, Radial; Capacitance Illinois Capacitor | CAPACITOR, ELECTROLYTIC, STANDARD, RADIAL, 3300UF, 25WVDC, 16X31.5MM |
| Configuration / Form Factor | Leaded Capacitor; PC Pin | Leaded Capacitor | |
| Capacitance Type | Fixed | ||
| RoHS Compliant | Yes | ||
| Features | Polarized | ||
| Capacitance Range | 3300 microF | 3300 microF |