Cornell Dubilier RADIAL LEAD GENERAL PURPOSE Capacitors 338CKE035M

Description
Illinois Capacitor offers a very extensive range of radial and axial lead aluminum electrolytics, in multiple termination styles. Low ESR, high frequency and high-temperature types are especially popular and required for many high-performance electronic products.
Datasheet
Description
Illinois Capacitor offers a very extensive range of radial and axial lead aluminum electrolytics, in multiple termination styles. Low ESR, high frequency and high-temperature types are especially popular and required for many high-performance electronic products.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Des Plaines, IL, United States
RADIAL LEAD GENERAL PURPOSE Capacitors
338CKE035M
RADIAL LEAD GENERAL PURPOSE Capacitors 338CKE035M
Illinois Capacitor offers a very extensive range of radial and axial lead aluminum electrolytics, in multiple termination styles. Low ESR, high frequency and high-temperature types are especially popular and required for many high-performance electronic products.

Illinois Capacitor offers a very extensive range of radial and axial lead aluminum electrolytics, in multiple termination styles. Low ESR, high frequency and high-temperature types are especially popular and required for many high-performance electronic products.

Cap, 3300Uf, 35V, Alu Elec, Radial; Capacitance Illinois Capacitor - 84M4921 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 3300Uf, 35V, Alu Elec, Radial; Capacitance Illinois Capacitor
84M4921
Cap, 3300Uf, 35V, Alu Elec, Radial; Capacitance Illinois Capacitor 84M4921
CAP, 3300UF, 35V, ALU ELEC, RADIAL; Capacitance:3300µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

CAP, 3300UF, 35V, ALU ELEC, RADIAL; Capacitance:3300µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor, Al Electrolytic;3300uF;35VDC;+/-20%;Radial;16.0mmDia.;35.5mmL;44VDC - 70111774 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor, Al Electrolytic;3300uF;35VDC;+/-20%;Radial;16.0mmDia.;35.5mmL;44VDC
70111774
Capacitor, Al Electrolytic;3300uF;35VDC;+/-20%;Radial;16.0mmDia.;35.5mmL;44VDC 70111774
Temperature Range: –55°C to +105°C Working Voltage: 6.3 to 450 VDC Load Life: 2000 Hours Small Size

  • Temperature Range: –55°C to +105°C
  • Working Voltage: 6.3 to 450 VDC
  • Load Life: 2000 Hours
  • Small Size
Supplier's Site

Technical Specifications

  Illinois Capacitor Newark, An Avnet Company Allied Electronics, Inc.
Product Category Capacitors Capacitors Capacitors
Product Number 338CKE035M 84M4921 70111774
Product Name RADIAL LEAD GENERAL PURPOSE Capacitors Cap, 3300Uf, 35V, Alu Elec, Radial; Capacitance Illinois Capacitor Capacitor, Al Electrolytic;3300uF;35VDC;+/-20%;Radial;16.0mmDia.;35.5mmL;44VDC
Configuration / Form Factor Leaded Capacitor; PC Pin Leaded Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Capacitance Range 3300 microF 3300 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1620735 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-706-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C494U7R5CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details