Cornell Dubilier AXIAL LEAD Capacitors 337TTA050M

Description
Illinois Capacitor offers a very extensive range of radial and axial lead aluminum electrolytics, in multiple termination styles. Low ESR, high frequency and high-temperature types are especially popular and required for many high-performance electronic products.
Datasheet
Description
Illinois Capacitor offers a very extensive range of radial and axial lead aluminum electrolytics, in multiple termination styles. Low ESR, high frequency and high-temperature types are especially popular and required for many high-performance electronic products.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Des Plaines, IL, United States
AXIAL LEAD Capacitors
337TTA050M
AXIAL LEAD Capacitors 337TTA050M
Illinois Capacitor offers a very extensive range of radial and axial lead aluminum electrolytics, in multiple termination styles. Low ESR, high frequency and high-temperature types are especially popular and required for many high-performance electronic products.

Illinois Capacitor offers a very extensive range of radial and axial lead aluminum electrolytics, in multiple termination styles. Low ESR, high frequency and high-temperature types are especially popular and required for many high-performance electronic products.

Capacitor, Al Electrolytic;330uF;Gen.Purpose, Tubular;Axial;+/-20%;0 to 50WVDC - 70111905 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor, Al Electrolytic;330uF;Gen.Purpose, Tubular;Axial;+/-20%;0 to 50WVDC
70111905
Capacitor, Al Electrolytic;330uF;Gen.Purpose, Tubular;Axial;+/-20%;0 to 50WVDC 70111905
Temperature Range: –40°C to +85°C Working Voltage: 10 to 450 VDC Load Life: 2000 Hours Axial Lead General Purpose

  • Temperature Range: –40°C to +85°C
  • Working Voltage: 10 to 450 VDC
  • Load Life: 2000 Hours
  • Axial Lead
  • General Purpose
Supplier's Site
Aluminum Electrolytic Capacitor 330Uf, 50V, 20%, Axial; Capacitance Illinois Capacitor - 30K6725 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 330Uf, 50V, 20%, Axial; Capacitance Illinois Capacitor
30K6725
Aluminum Electrolytic Capacitor 330Uf, 50V, 20%, Axial; Capacitance Illinois Capacitor 30K6725
ALUMINUM ELECTROLYTIC CAPACITOR 330UF, 50V, 20%, AXIAL; Capacitance:330µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 330UF, 50V, 20%, AXIAL; Capacitance:330µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Illinois Capacitor Allied Electronics, Inc. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 337TTA050M 70111905 30K6725
Product Name AXIAL LEAD Capacitors Capacitor, Al Electrolytic;330uF;Gen.Purpose, Tubular;Axial;+/-20%;0 to 50WVDC Aluminum Electrolytic Capacitor 330Uf, 50V, 20%, Axial; Capacitance Illinois Capacitor
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Axial Leaded
Applications General Purpose
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 330 microF 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C363U030BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0103P90DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers