Cornell Dubilier RADIAL LEAD GENERAL PURPOSE Capacitors 228CKE050M

Description
Illinois Capacitor offers a very extensive range of radial and axial lead aluminum electrolytics, in multiple termination styles. Low ESR, high frequency and high-temperature types are especially popular and required for many high-performance electronic products.
Description
Illinois Capacitor offers a very extensive range of radial and axial lead aluminum electrolytics, in multiple termination styles. Low ESR, high frequency and high-temperature types are especially popular and required for many high-performance electronic products.

Suppliers

Company
Product
Description
Supplier Links
Des Plaines, IL, United States
RADIAL LEAD GENERAL PURPOSE Capacitors
228CKE050M
RADIAL LEAD GENERAL PURPOSE Capacitors 228CKE050M
Illinois Capacitor offers a very extensive range of radial and axial lead aluminum electrolytics, in multiple termination styles. Low ESR, high frequency and high-temperature types are especially popular and required for many high-performance electronic products.

Illinois Capacitor offers a very extensive range of radial and axial lead aluminum electrolytics, in multiple termination styles. Low ESR, high frequency and high-temperature types are especially popular and required for many high-performance electronic products.

Capacitor, Al Electrolytic;2200uF;50VDC;+/-20%;Radial;16.0mmDia.;35.5mmL;63VDC - 70111785 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor, Al Electrolytic;2200uF;50VDC;+/-20%;Radial;16.0mmDia.;35.5mmL;63VDC
70111785
Capacitor, Al Electrolytic;2200uF;50VDC;+/-20%;Radial;16.0mmDia.;35.5mmL;63VDC 70111785
Temperature Range: –55°C to +105°C Working Voltage: 6.3 to 450 VDC Load Life: 2000 Hours Small Size

  • Temperature Range: –55°C to +105°C
  • Working Voltage: 6.3 to 450 VDC
  • Load Life: 2000 Hours
  • Small Size
Supplier's Site
Electrolytic Capacitor 2200Uf 50Wvdc 20% *no Pb* Rohs Compliant Illinois Capacitor - 84M4688 - Newark, An Avnet Company
Chicago, IL, United States
Electrolytic Capacitor 2200Uf 50Wvdc 20% *no Pb* Rohs Compliant Illinois Capacitor
84M4688
Electrolytic Capacitor 2200Uf 50Wvdc 20% *no Pb* Rohs Compliant Illinois Capacitor 84M4688
ELECTROLYTIC CAPACITOR 2200UF 50WVDC 20% *NO PB* ROHS COMPLIANT: YES

ELECTROLYTIC CAPACITOR 2200UF 50WVDC 20% *NO PB* ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Illinois Capacitor Allied Electronics, Inc. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 228CKE050M 70111785 84M4688
Product Name RADIAL LEAD GENERAL PURPOSE Capacitors Capacitor, Al Electrolytic;2200uF;50VDC;+/-20%;Radial;16.0mmDia.;35.5mmL;63VDC Electrolytic Capacitor 2200Uf 50Wvdc 20% *no Pb* Rohs Compliant Illinois Capacitor
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-695-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
Aluminum Electrolytic Capacitor - 101C303U100CE2D - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 30000 microF
View Details
4 suppliers