Cornell Dubilier AXIAL LEAD Capacitors 227TTA025M

Description
Illinois Capacitor offers a very extensive range of radial and axial lead aluminum electrolytics, in multiple termination styles. Low ESR, high frequency and high-temperature types are especially popular and required for many high-performance electronic products.
Description
Illinois Capacitor offers a very extensive range of radial and axial lead aluminum electrolytics, in multiple termination styles. Low ESR, high frequency and high-temperature types are especially popular and required for many high-performance electronic products.

Suppliers

Company
Product
Description
Supplier Links
Des Plaines, IL, United States
AXIAL LEAD Capacitors
227TTA025M
AXIAL LEAD Capacitors 227TTA025M
Illinois Capacitor offers a very extensive range of radial and axial lead aluminum electrolytics, in multiple termination styles. Low ESR, high frequency and high-temperature types are especially popular and required for many high-performance electronic products.

Illinois Capacitor offers a very extensive range of radial and axial lead aluminum electrolytics, in multiple termination styles. Low ESR, high frequency and high-temperature types are especially popular and required for many high-performance electronic products.

Capacitor, Al Electrolytic;220uF;Gen.Purpose, Tubular;Axial;+/-20%;0 to 25WVDC - 70111884 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor, Al Electrolytic;220uF;Gen.Purpose, Tubular;Axial;+/-20%;0 to 25WVDC
70111884
Capacitor, Al Electrolytic;220uF;Gen.Purpose, Tubular;Axial;+/-20%;0 to 25WVDC 70111884
Temperature Range: –40°C to +85°C Working Voltage: 10 to 450 VDC Load Life: 2000 Hours Axial Lead General Purpose

  • Temperature Range: –40°C to +85°C
  • Working Voltage: 10 to 450 VDC
  • Load Life: 2000 Hours
  • Axial Lead
  • General Purpose
Supplier's Site
Aluminum Electrolytic Capacitor, 220Uf, 25V, 20%, Axial; Capacitance Illinois Capacitor - 84M4681 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 220Uf, 25V, 20%, Axial; Capacitance Illinois Capacitor
84M4681
Aluminum Electrolytic Capacitor, 220Uf, 25V, 20%, Axial; Capacitance Illinois Capacitor 84M4681
ALUMINUM ELECTROLYTIC CAPACITOR, 220UF, 25V, 20%, AXIAL; Capacitance:220µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 220UF, 25V, 20%, AXIAL; Capacitance:220µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Illinois Capacitor Allied Electronics, Inc. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 227TTA025M 70111884 84M4681
Product Name AXIAL LEAD Capacitors Capacitor, Al Electrolytic;220uF;Gen.Purpose, Tubular;Axial;+/-20%;0 to 25WVDC Aluminum Electrolytic Capacitor, 220Uf, 25V, 20%, Axial; Capacitance Illinois Capacitor
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Applications General Purpose
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1730282 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C303U040EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0100392JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers