Cornell Dubilier RADIAL LEAD GENERAL PURPOSE Capacitors 227CKE063M

Description
Illinois Capacitor offers a very extensive range of radial and axial lead aluminum electrolytics, in multiple termination styles. Low ESR, high frequency and high-temperature types are especially popular and required for many high-performance electronic products.
Datasheet
Description
Illinois Capacitor offers a very extensive range of radial and axial lead aluminum electrolytics, in multiple termination styles. Low ESR, high frequency and high-temperature types are especially popular and required for many high-performance electronic products.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Des Plaines, IL, United States
RADIAL LEAD GENERAL PURPOSE Capacitors
227CKE063M
RADIAL LEAD GENERAL PURPOSE Capacitors 227CKE063M
Illinois Capacitor offers a very extensive range of radial and axial lead aluminum electrolytics, in multiple termination styles. Low ESR, high frequency and high-temperature types are especially popular and required for many high-performance electronic products.

Illinois Capacitor offers a very extensive range of radial and axial lead aluminum electrolytics, in multiple termination styles. Low ESR, high frequency and high-temperature types are especially popular and required for many high-performance electronic products.

Cap, 220Uf, 63V, Alu Elec, Radial; Capacitance Illinois Capacitor - 84M4633 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Uf, 63V, Alu Elec, Radial; Capacitance Illinois Capacitor
84M4633
Cap, 220Uf, 63V, Alu Elec, Radial; Capacitance Illinois Capacitor 84M4633
CAP, 220UF, 63V, ALU ELEC, RADIAL; Capacitance:220µF; Voltage(DC):63V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

CAP, 220UF, 63V, ALU ELEC, RADIAL; Capacitance:220µF; Voltage(DC):63V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor, Al Electrolytic;220uF;63VDC;+/-20%;Radial;10.0mmDia.;16.0mmL;79VDC - 70111788 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor, Al Electrolytic;220uF;63VDC;+/-20%;Radial;10.0mmDia.;16.0mmL;79VDC
70111788
Capacitor, Al Electrolytic;220uF;63VDC;+/-20%;Radial;10.0mmDia.;16.0mmL;79VDC 70111788
Temperature Range: –55°C to +105°C Working Voltage: 6.3 to 450 VDC Load Life: 2000 Hours Small Size

  • Temperature Range: –55°C to +105°C
  • Working Voltage: 6.3 to 450 VDC
  • Load Life: 2000 Hours
  • Small Size
Supplier's Site

Technical Specifications

  Illinois Capacitor Newark, An Avnet Company Allied Electronics, Inc.
Product Category Capacitors Capacitors Capacitors
Product Number 227CKE063M 84M4633 70111788
Product Name RADIAL LEAD GENERAL PURPOSE Capacitors Cap, 220Uf, 63V, Alu Elec, Radial; Capacitance Illinois Capacitor Capacitor, Al Electrolytic;220uF;63VDC;+/-20%;Radial;10.0mmDia.;16.0mmL;79VDC
Configuration / Form Factor Leaded Capacitor; PC Pin Leaded Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Capacitance Range 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1761-0504N221J101PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C124U025BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details