Illinois Capacitor Capacitor, Al Electrolytic;22uF;450VDC;+/-20%;Radial;16.0mmDia.;25.0mmL;500VDC 226TXK450M

Description
+105°C High Frequency Low Impedance Radial Leaded Aluminum Electrolytic Capacitor, 22 uF, 450 WVDC Temperature Range: –40°C to +105°C Working Voltage: 160 to 450 VDC Load Life: 5000 Hours High Frequ
Description
+105°C High Frequency Low Impedance Radial Leaded Aluminum Electrolytic Capacitor, 22 uF, 450 WVDC Temperature Range: –40°C to +105°C Working Voltage: 160 to 450 VDC Load Life: 5000 Hours High Frequ

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
Capacitor, Al Electrolytic;22uF;450VDC;+/-20%;Radial;16.0mmDia.;25.0mmL;500VDC
70111870
Capacitor, Al Electrolytic;22uF;450VDC;+/-20%;Radial;16.0mmDia.;25.0mmL;500VDC 70111870
+105°C High Frequency Low Impedance Radial Leaded Aluminum Electrolytic Capacitor, 22 uF, 450 WVDC Temperature Range: –40°C to +105°C Working Voltage: 160 to 450 VDC Load Life: 5000 Hours High Frequ

+105°C High Frequency Low Impedance Radial Leaded Aluminum Electrolytic Capacitor, 22 uF, 450 WVDC

  • Temperature Range: –40°C to +105°C
  • Working Voltage: 160 to 450 VDC
  • Load Life: 5000 Hours
  • High Frequ
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Capacitors
Product Number 70111870
Product Name Capacitor, Al Electrolytic;22uF;450VDC;+/-20%;Radial;16.0mmDia.;25.0mmL;500VDC
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Metallized polypropylene film capacitor(dipped) - W37(CBB21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Power supplies, home appliances, consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Aluminum Electrolytic Capacitor - 101512U050AB2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 5100 microF
View Details
3 suppliers