Illinois Capacitor Capacitor Alum Elec 22Uf 25V 20%, Smd; Body Diameter Illinois Capacitor 226SML025MD4

Description
CAPACITOR ALUM ELEC 22UF 25V 20%, SMD; Body Diameter:5mm; Body Height:5.2mm; Body Length:5.2mm; Capacitance:22µF; Capacitance Tolerance:± 20%; Capacitor Dielectric Type:Aluminium Electrolytic; Capacitor Mounting:SMD; No. of Pins:2 RoHS Compliant: Yes
Datasheet
Description
CAPACITOR ALUM ELEC 22UF 25V 20%, SMD; Body Diameter:5mm; Body Height:5.2mm; Body Length:5.2mm; Capacitance:22µF; Capacitance Tolerance:± 20%; Capacitor Dielectric Type:Aluminium Electrolytic; Capacitor Mounting:SMD; No. of Pins:2 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Alum Elec 22Uf 25V 20%, Smd; Body Diameter Illinois Capacitor - 04P0088 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec 22Uf 25V 20%, Smd; Body Diameter Illinois Capacitor
04P0088
Capacitor Alum Elec 22Uf 25V 20%, Smd; Body Diameter Illinois Capacitor 04P0088
CAPACITOR ALUM ELEC 22UF 25V 20%, SMD; Body Diameter:5mm; Body Height:5.2mm; Body Length:5.2mm; Capacitance:22µF; Capacitance Tolerance:± 20%; Capacitor Dielectric Type:Aluminium Electrolytic; Capacitor Mounting:SMD; No. of Pins:2 RoHS Compliant: Yes

CAPACITOR ALUM ELEC 22UF 25V 20%, SMD; Body Diameter:5mm; Body Height:5.2mm; Body Length:5.2mm; Capacitance:22µF; Capacitance Tolerance:± 20%; Capacitor Dielectric Type:Aluminium Electrolytic; Capacitor Mounting:SMD; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 04P0088
Product Name Capacitor Alum Elec 22Uf 25V 20%, Smd; Body Diameter Illinois Capacitor
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
Electrolytic Capacitors Aluminum Electrolytic
Electrostatic Capacitors Aluminium Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 337XMPL2R5MG19X - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100180FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers