Cornell Dubilier RADIAL LEAD GENERAL PURPOSE Capacitors 226CKS450M

Description
Illinois Capacitor offers a very extensive range of radial and axial lead aluminum electrolytics, in multiple termination styles. Low ESR, high frequency and high-temperature types are especially popular and required for many high-performance electronic products.
Description
Illinois Capacitor offers a very extensive range of radial and axial lead aluminum electrolytics, in multiple termination styles. Low ESR, high frequency and high-temperature types are especially popular and required for many high-performance electronic products.

Suppliers

Company
Product
Description
Supplier Links
Des Plaines, IL, United States
RADIAL LEAD GENERAL PURPOSE Capacitors
226CKS450M
RADIAL LEAD GENERAL PURPOSE Capacitors 226CKS450M
Illinois Capacitor offers a very extensive range of radial and axial lead aluminum electrolytics, in multiple termination styles. Low ESR, high frequency and high-temperature types are especially popular and required for many high-performance electronic products.

Illinois Capacitor offers a very extensive range of radial and axial lead aluminum electrolytics, in multiple termination styles. Low ESR, high frequency and high-temperature types are especially popular and required for many high-performance electronic products.

Aluminum Electrolytic Capacitor 22Uf, 450V, 20%, Radial; Capacitance Illinois Capacitor - 84M4590 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 22Uf, 450V, 20%, Radial; Capacitance Illinois Capacitor
84M4590
Aluminum Electrolytic Capacitor 22Uf, 450V, 20%, Radial; Capacitance Illinois Capacitor 84M4590
ALUMINUM ELECTROLYTIC CAPACITOR 22UF, 450V, 20%, RADIAL; Capacitance:22µF; Voltage(DC):450V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:7.5mm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 22UF, 450V, 20%, RADIAL; Capacitance:22µF; Voltage(DC):450V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:7.5mm RoHS Compliant: Yes

Supplier's Site
Capacitor, Al Electrolytic;22uF;450VDC;+/-20%;Radial;16.0mmDia.;25.0mmL;500VDC - 70111745 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor, Al Electrolytic;22uF;450VDC;+/-20%;Radial;16.0mmDia.;25.0mmL;500VDC
70111745
Capacitor, Al Electrolytic;22uF;450VDC;+/-20%;Radial;16.0mmDia.;25.0mmL;500VDC 70111745
Standard Radial Lead Aluminum Electrolytic Capacitor, -40 to +85°C Operating Temperature PVC sleeve 2000 Hrs Load life at 85°C with 100% of rated voltage and with 0% of rated ripple current High ripple current ratings Temperature Range: –40°C to +85°C Working Voltage: 6.3 to 450 VDC Load Life: 2000 Hours Small Size General Purpose

Standard Radial Lead Aluminum Electrolytic Capacitor, -40 to +85°C Operating Temperature

  • PVC sleeve
  • 2000 Hrs Load life at 85°C with 100% of rated voltage and with 0% of rated ripple current
  • High ripple current ratings
  • Temperature Range: –40°C to +85°C
  • Working Voltage: 6.3 to 450 VDC
  • Load Life: 2000 Hours
  • Small Size
  • General Purpose
Supplier's Site

Technical Specifications

  Illinois Capacitor Newark, An Avnet Company Allied Electronics, Inc.
Product Category Capacitors Capacitors Capacitors
Product Number 226CKS450M 84M4590 70111745
Product Name RADIAL LEAD GENERAL PURPOSE Capacitors Aluminum Electrolytic Capacitor 22Uf, 450V, 20%, Radial; Capacitance Illinois Capacitor Capacitor, Al Electrolytic;22uF;450VDC;+/-20%;Radial;16.0mmDia.;25.0mmL;500VDC
Configuration / Form Factor Leaded Capacitor; PC Pin Leaded Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Capacitance Range 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Coin Cell Supercapacitor - SCCC - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 338-101C303U100CE2D-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers