Illinois Capacitor Aluminum Electrolytic Capacitor 22Uf, 160V, 20%, Radial; Capacitance Illinois Capacitor 226CKH160M

Description
ALUMINUM ELECTROLYTIC CAPACITOR 22UF, 160V, 20%, RADIAL; Capacitance:22µF; Voltage(DC):160V; Capacitor Case / Package:-; ESR:11.304ohm; Lifetime @ Temperature:2000 hours @ 105°C; Capacitance Tolerance:± 20%; Ripple Current:85mA RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 22UF, 160V, 20%, RADIAL; Capacitance:22µF; Voltage(DC):160V; Capacitor Case / Package:-; ESR:11.304ohm; Lifetime @ Temperature:2000 hours @ 105°C; Capacitance Tolerance:± 20%; Ripple Current:85mA RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 22Uf, 160V, 20%, Radial; Capacitance Illinois Capacitor - 69K7921 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 22Uf, 160V, 20%, Radial; Capacitance Illinois Capacitor
69K7921
Aluminum Electrolytic Capacitor 22Uf, 160V, 20%, Radial; Capacitance Illinois Capacitor 69K7921
ALUMINUM ELECTROLYTIC CAPACITOR 22UF, 160V, 20%, RADIAL; Capacitance:22µF; Voltage(DC):160V; Capacitor Case / Package:-; ESR:11.304ohm; Lifetime @ Temperature:2000 hours @ 105°C; Capacitance Tolerance:± 20%; Ripple Current:85mA RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 22UF, 160V, 20%, RADIAL; Capacitance:22µF; Voltage(DC):160V; Capacitor Case / Package:-; ESR:11.304ohm; Lifetime @ Temperature:2000 hours @ 105°C; Capacitance Tolerance:± 20%; Ripple Current:85mA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 69K7921
Product Name Aluminum Electrolytic Capacitor 22Uf, 160V, 20%, Radial; Capacitance Illinois Capacitor
Configuration / Form Factor Leaded Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101272U100AB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Ceramic Capacitors - 0603J0100221JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details