Cornell Dubilier RADIAL LEAD GENERAL PURPOSE Capacitors 226CKH063M

Description
Illinois Capacitor offers a very extensive range of radial and axial lead aluminum electrolytics, in multiple termination styles. Low ESR, high frequency and high-temperature types are especially popular and required for many high-performance electronic products.
Description
Illinois Capacitor offers a very extensive range of radial and axial lead aluminum electrolytics, in multiple termination styles. Low ESR, high frequency and high-temperature types are especially popular and required for many high-performance electronic products.

Suppliers

Company
Product
Description
Supplier Links
Des Plaines, IL, United States
RADIAL LEAD GENERAL PURPOSE Capacitors
226CKH063M
RADIAL LEAD GENERAL PURPOSE Capacitors 226CKH063M
Illinois Capacitor offers a very extensive range of radial and axial lead aluminum electrolytics, in multiple termination styles. Low ESR, high frequency and high-temperature types are especially popular and required for many high-performance electronic products.

Illinois Capacitor offers a very extensive range of radial and axial lead aluminum electrolytics, in multiple termination styles. Low ESR, high frequency and high-temperature types are especially popular and required for many high-performance electronic products.

CAPACITOR, ELECTROLYTIC, STANDARD, RADIAL, 22UF, 63WVDC, 6.3X11MM - 70112180 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR, ELECTROLYTIC, STANDARD, RADIAL, 22UF, 63WVDC, 6.3X11MM
70112180
CAPACITOR, ELECTROLYTIC, STANDARD, RADIAL, 22UF, 63WVDC, 6.3X11MM 70112180
Temperature Range: –55°C to +105°C Working Voltage: 6.3 to 450 VDC Load Life: 2000 Hours Small Size

  • Temperature Range: –55°C to +105°C
  • Working Voltage: 6.3 to 450 VDC
  • Load Life: 2000 Hours
  • Small Size
Supplier's Site
Aluminum Electrolytic Capacitor 22Uf, 63V, 20%, Radial; Capacitance Illinois Capacitor - 69K7920 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 22Uf, 63V, 20%, Radial; Capacitance Illinois Capacitor
69K7920
Aluminum Electrolytic Capacitor 22Uf, 63V, 20%, Radial; Capacitance Illinois Capacitor 69K7920
ALUMINUM ELECTROLYTIC CAPACITOR 22UF, 63V, 20%, RADIAL; Capacitance:22µF; Voltage(DC):63V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Lead Spacing:2.5mm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 22UF, 63V, 20%, RADIAL; Capacitance:22µF; Voltage(DC):63V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Lead Spacing:2.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Illinois Capacitor Allied Electronics, Inc. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 226CKH063M 70112180 69K7920
Product Name RADIAL LEAD GENERAL PURPOSE Capacitors CAPACITOR, ELECTROLYTIC, STANDARD, RADIAL, 22UF, 63WVDC, 6.3X11MM Aluminum Electrolytic Capacitor 22Uf, 63V, 20%, Radial; Capacitance Illinois Capacitor
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Applications General Purpose
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 22 microF 22 microF
WVDC 63 volts 63 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Ceramic Capacitors - 1763-0504N151G101NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 101C133U020AA2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details