Illinois Capacitor SNUBBER Capacitors 225PPA700KD27

Description
Illinois Capacitor offers a very diverse range of film capacitors for electronic and electro-mechanical applications. Film capacitors use polymer films having a thin, aluminium metalization layer. This construction is very durable and stable, with excellent electrical characteristics. Axial and radial lead types are available, with many different termination choices. Application-specific types include X2, Y2/X1, motor run, IGBT and high voltage.
Description
Illinois Capacitor offers a very diverse range of film capacitors for electronic and electro-mechanical applications. Film capacitors use polymer films having a thin, aluminium metalization layer. This construction is very durable and stable, with excellent electrical characteristics. Axial and radial lead types are available, with many different termination choices. Application-specific types include X2, Y2/X1, motor run, IGBT and high voltage.

Suppliers

Company
Product
Description
Supplier Links
Des Plaines, IL, United States
SNUBBER Capacitors
225PPA700KD27
SNUBBER Capacitors 225PPA700KD27
Illinois Capacitor offers a very diverse range of film capacitors for electronic and electro-mechanical applications. Film capacitors use polymer films having a thin, aluminium metalization layer. This construction is very durable and stable, with excellent electrical characteristics. Axial and radial lead types are available, with many different termination choices. Application-specific types include X2, Y2/X1, motor run, IGBT and high voltage.

Illinois Capacitor offers a very diverse range of film capacitors for electronic and electro-mechanical applications. Film capacitors use polymer films having a thin, aluminium metalization layer. This construction is very durable and stable, with excellent electrical characteristics. Axial and radial lead types are available, with many different termination choices. Application-specific types include X2, Y2/X1, motor run, IGBT and high voltage.

Capacitor Polypropylene Pp Film 2.2Uf, 700V, 10%, Axial; Dielectric Type Illinois Capacitor - 02N4579 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film 2.2Uf, 700V, 10%, Axial; Dielectric Type Illinois Capacitor
02N4579
Capacitor Polypropylene Pp Film 2.2Uf, 700V, 10%, Axial; Dielectric Type Illinois Capacitor 02N4579
CAPACITOR POLYPROPYLENE PP FILM 2.2UF, 700V, 10%, AXIAL; Dielectric Type:Double Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:2.2µF; Capacitance Tolerance:± 10%; Typical Applications:Snubber ; Voltage(AC):420V RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM 2.2UF, 700V, 10%, AXIAL; Dielectric Type:Double Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:2.2µF; Capacitance Tolerance:± 10%; Typical Applications:Snubber; Voltage(AC):420V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Illinois Capacitor Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 225PPA700KD27 02N4579
Product Name SNUBBER Capacitors Capacitor Polypropylene Pp Film 2.2Uf, 700V, 10%, Axial; Dielectric Type Illinois Capacitor
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Coin Cell Supercapacitor - SCCA - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 101C264U050DG2DP - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 260000 microF
View Details
3 suppliers
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers