Cornell Dubilier HIGH DVDT/PULSE Capacitors 222PPB202KE

Description
Illinois Capacitor offers a very diverse range of film capacitors for electronic and electro-mechanical applications. Film capacitors use polymer films having a thin, aluminium metalization layer. This construction is very durable and stable, with excellent electrical characteristics. Axial and radial lead types are available, with many different termination choices. Application-specific types include X2, Y2/X1, motor run, IGBT and high voltage.
Description
Illinois Capacitor offers a very diverse range of film capacitors for electronic and electro-mechanical applications. Film capacitors use polymer films having a thin, aluminium metalization layer. This construction is very durable and stable, with excellent electrical characteristics. Axial and radial lead types are available, with many different termination choices. Application-specific types include X2, Y2/X1, motor run, IGBT and high voltage.

Suppliers

Company
Product
Description
Supplier Links
Des Plaines, IL, United States
HIGH DVDT/PULSE Capacitors
222PPB202KE
HIGH DVDT/PULSE Capacitors 222PPB202KE
Illinois Capacitor offers a very diverse range of film capacitors for electronic and electro-mechanical applications. Film capacitors use polymer films having a thin, aluminium metalization layer. This construction is very durable and stable, with excellent electrical characteristics. Axial and radial lead types are available, with many different termination choices. Application-specific types include X2, Y2/X1, motor run, IGBT and high voltage.

Illinois Capacitor offers a very diverse range of film capacitors for electronic and electro-mechanical applications. Film capacitors use polymer films having a thin, aluminium metalization layer. This construction is very durable and stable, with excellent electrical characteristics. Axial and radial lead types are available, with many different termination choices. Application-specific types include X2, Y2/X1, motor run, IGBT and high voltage.

Capacitor Polypropylene Pp Film, 2200Pf, 2000V, 10%, Radial; Dielectric Type Illinois Capacitor - 02N4577 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film, 2200Pf, 2000V, 10%, Radial; Dielectric Type Illinois Capacitor
02N4577
Capacitor Polypropylene Pp Film, 2200Pf, 2000V, 10%, Radial; Dielectric Type Illinois Capacitor 02N4577
CAPACITOR POLYPROPYLENE PP FILM, 2200PF, 2000V, 10%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:2200pF; Capacitance Tolerance:± 10%; Voltage(AC):700V; Voltage(DC):2kV RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM, 2200PF, 2000V, 10%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:2200pF; Capacitance Tolerance:± 10%; Voltage(AC):700V; Voltage(DC):2kV RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Illinois Capacitor Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 222PPB202KE 02N4577
Product Name HIGH DVDT/PULSE Capacitors Capacitor Polypropylene Pp Film, 2200Pf, 2000V, 10%, Radial; Dielectric Type Illinois Capacitor
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101123U100DF2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details