Illinois Capacitor Capacitor, 2F, 5.4V, 0.46Ohm, Radial; Capacitance Illinois Capacitor 205DCN5R4M

Description
CAPACITOR, 2F, 5.4V, 0.46OHM, RADIAL; Capacitance:2F; Voltage(DC):5.4V; Capacitor Terminals:PC Pin; Capacitance Tolerance:± 20%; Lead Spacing:15.3mm; Lifetime @ Temperature:1000 hours @ 60°C; Capacitor Case / Package:Can; ESR:0.46ohmRoHS Compliant: Yes
Description
CAPACITOR, 2F, 5.4V, 0.46OHM, RADIAL; Capacitance:2F; Voltage(DC):5.4V; Capacitor Terminals:PC Pin; Capacitance Tolerance:± 20%; Lead Spacing:15.3mm; Lifetime @ Temperature:1000 hours @ 60°C; Capacitor Case / Package:Can; ESR:0.46ohmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor, 2F, 5.4V, 0.46Ohm, Radial; Capacitance Illinois Capacitor - 15R6217 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, 2F, 5.4V, 0.46Ohm, Radial; Capacitance Illinois Capacitor
15R6217
Capacitor, 2F, 5.4V, 0.46Ohm, Radial; Capacitance Illinois Capacitor 15R6217
CAPACITOR, 2F, 5.4V, 0.46OHM, RADIAL; Capacitance:2F; Voltage(DC):5.4V; Capacitor Terminals:PC Pin; Capacitance Tolerance:± 20%; Lead Spacing:15.3mm; Lifetime @ Temperature:1000 hours @ 60°C; Capacitor Case / Package:Can; ESR:0.46ohmRoHS Compliant: Yes

CAPACITOR, 2F, 5.4V, 0.46OHM, RADIAL; Capacitance:2F; Voltage(DC):5.4V; Capacitor Terminals:PC Pin; Capacitance Tolerance:± 20%; Lead Spacing:15.3mm; Lifetime @ Temperature:1000 hours @ 60°C; Capacitor Case / Package:Can; ESR:0.46ohmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 15R6217
Product Name Capacitor, 2F, 5.4V, 0.46Ohm, Radial; Capacitance Illinois Capacitor
Configuration / Form Factor Leaded Capacitor; PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C402T200EE2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 4000 microF
View Details
3 suppliers
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details