Cornell Dubilier SNAP-IN/ SNAP MOUNT Capacitors 187LBB450M2BH

Description
Illinois Capacitor offers a very extensive range of radial and axial lead aluminum electrolytics, in multiple termination styles. Low ESR, high frequency and high-temperature types are especially popular and required for many high-performance electronic products.
Description
Illinois Capacitor offers a very extensive range of radial and axial lead aluminum electrolytics, in multiple termination styles. Low ESR, high frequency and high-temperature types are especially popular and required for many high-performance electronic products.

Suppliers

Company
Product
Description
Supplier Links
Des Plaines, IL, United States
SNAP-IN/ SNAP MOUNT Capacitors
187LBB450M2BH
SNAP-IN/ SNAP MOUNT Capacitors 187LBB450M2BH
Illinois Capacitor offers a very extensive range of radial and axial lead aluminum electrolytics, in multiple termination styles. Low ESR, high frequency and high-temperature types are especially popular and required for many high-performance electronic products.

Illinois Capacitor offers a very extensive range of radial and axial lead aluminum electrolytics, in multiple termination styles. Low ESR, high frequency and high-temperature types are especially popular and required for many high-performance electronic products.

Aluminum Electrolytic Capacitor 180Uf, 450V, 20%, Snap-In; Capacitance Illinois Capacitor - 70K9468 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 180Uf, 450V, 20%, Snap-In; Capacitance Illinois Capacitor
70K9468
Aluminum Electrolytic Capacitor 180Uf, 450V, 20%, Snap-In; Capacitance Illinois Capacitor 70K9468
ALUMINUM ELECTROLYTIC CAPACITOR 180UF, 450V, 20%, SNAP-IN; Capacitance:180µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:20000 hours @ 125°C; Polarity:Polar RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 180UF, 450V, 20%, SNAP-IN; Capacitance:180µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:20000 hours @ 125°C; Polarity:Polar RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Illinois Capacitor Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 187LBB450M2BH 70K9468
Product Name SNAP-IN/ SNAP MOUNT Capacitors Aluminum Electrolytic Capacitor 180Uf, 450V, 20%, Snap-In; Capacitance Illinois Capacitor
Configuration / Form Factor Snap-In
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-418-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C124U040CE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details