Cornell Dubilier Film Capacitors 167223J250A-F

Description
CAP FILM 0.022UF 5% 250VDC RAD
Datasheet
Description
CAP FILM 0.022UF 5% 250VDC RAD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 167223J250A-F - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
167223J250A-F
Film Capacitors 167223J250A-F
CAP FILM 0.022UF 5% 250VDC RAD

CAP FILM 0.022UF 5% 250VDC RAD

Supplier's Site Datasheet
Capacitor Polyester Film 0.022Uf, 250V, 5%, Radial; Dielectric Type Cornell Dubilier - 75M8328 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film 0.022Uf, 250V, 5%, Radial; Dielectric Type Cornell Dubilier
75M8328
Capacitor Polyester Film 0.022Uf, 250V, 5%, Radial; Dielectric Type Cornell Dubilier 75M8328
CAPACITOR POLYESTER FILM 0.022UF, 250V, 5%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.022µF; Capacitance Tolerance:± 5%; Voltage(AC):-; Voltage(DC):250V; Lead Spacing:7.5mm RoHS Compliant: Yes

CAPACITOR POLYESTER FILM 0.022UF, 250V, 5%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.022µF; Capacitance Tolerance:± 5%; Voltage(AC):-; Voltage(DC):250V; Lead Spacing:7.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 167223J250A-F 75M8328
Product Name Film Capacitors Capacitor Polyester Film 0.022Uf, 250V, 5%, Radial; Dielectric Type Cornell Dubilier
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polyester; Polyester, Metallized Metallized PET
Capacitance Range 0.0220 microF 0.0220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1908359P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Film Paper Film Capacitors - 105PMB122KA# - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers