Cornell Dubilier Film Capacitors 167103J400A-F

Description
CAP FILM 10000PF 5% 400VDC RAD
Datasheet
Description
CAP FILM 10000PF 5% 400VDC RAD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 167103J400A-F - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
167103J400A-F
Film Capacitors 167103J400A-F
CAP FILM 10000PF 5% 400VDC RAD

CAP FILM 10000PF 5% 400VDC RAD

Supplier's Site Datasheet
Capacitor Polyester Film 0.01Uf, 400V, 5%, Radial; Dielectric Type Cornell Dubilier - 75M8307 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film 0.01Uf, 400V, 5%, Radial; Dielectric Type Cornell Dubilier
75M8307
Capacitor Polyester Film 0.01Uf, 400V, 5%, Radial; Dielectric Type Cornell Dubilier 75M8307
CAPACITOR POLYESTER FILM 0.01UF, 400V, 5%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.01µF; Capacitance Tolerance:± 5%; Voltage(AC):-; Voltage(DC):400V; Lead Spacing:7.5mm RoHS Compliant: Yes

CAPACITOR POLYESTER FILM 0.01UF, 400V, 5%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.01µF; Capacitance Tolerance:± 5%; Voltage(AC):-; Voltage(DC):400V; Lead Spacing:7.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 167103J400A-F 75M8307
Product Name Film Capacitors Capacitor Polyester Film 0.01Uf, 400V, 5%, Radial; Dielectric Type Cornell Dubilier
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polyester; Polyester, Metallized Metallized PET
Capacitance Range 0.0100 microF 0.0100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C473U7R5AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - C11CF2R4B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details