Cornell Dubilier Film Capacitors 160822K630C-F

Description
CAP FILM 8200PF 10% 630VDC RAD
Datasheet
Description
CAP FILM 8200PF 10% 630VDC RAD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 160822K630C-F - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
160822K630C-F
Film Capacitors 160822K630C-F
CAP FILM 8200PF 10% 630VDC RAD

CAP FILM 8200PF 10% 630VDC RAD

Supplier's Site Datasheet
Capacitor Polyester Film, 8200Pf, 630V, 10%, Radial; Dielectric Type Cornell Dubilier - 81K6568 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film, 8200Pf, 630V, 10%, Radial; Dielectric Type Cornell Dubilier
81K6568
Capacitor Polyester Film, 8200Pf, 630V, 10%, Radial; Dielectric Type Cornell Dubilier 81K6568
CAPACITOR POLYESTER FILM, 8200PF, 630V, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:8200pF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):630V; Lead Spacing:10mm RoHS Compliant: Yes

CAPACITOR POLYESTER FILM, 8200PF, 630V, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:8200pF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):630V; Lead Spacing:10mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 160822K630C-F 81K6568
Product Name Film Capacitors Capacitor Polyester Film, 8200Pf, 630V, 10%, Radial; Dielectric Type Cornell Dubilier
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polyester; Polyester, Metallized Metallized PET
Capacitance Range 0.0082 microF 0.0082 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104PPA122KG - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - C11AH1R1C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details