Cornell Dubilier Film Capacitors 160684J63D-F

Description
CAP FILM 0.68UF 5% 63VDC RADIAL
Datasheet
Description
CAP FILM 0.68UF 5% 63VDC RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 160684J63D-F - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
160684J63D-F
Film Capacitors 160684J63D-F
CAP FILM 0.68UF 5% 63VDC RADIAL

CAP FILM 0.68UF 5% 63VDC RADIAL

Supplier's Site Datasheet
Capacitor Polyester Film 0.68Uf, 63V, 10%, Radial; Dielectric Type Cornell Dubilier - 81K6554 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film 0.68Uf, 63V, 10%, Radial; Dielectric Type Cornell Dubilier
81K6554
Capacitor Polyester Film 0.68Uf, 63V, 10%, Radial; Dielectric Type Cornell Dubilier 81K6554
CAPACITOR POLYESTER FILM 0.68UF, 63V, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.68µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):63V; Lead Spacing:10mm RoHS Compliant: Yes

CAPACITOR POLYESTER FILM 0.68UF, 63V, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.68µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):63V; Lead Spacing:10mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 160684J63D-F 81K6554
Product Name Film Capacitors Capacitor Polyester Film 0.68Uf, 63V, 10%, Radial; Dielectric Type Cornell Dubilier
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polyester; Polyester, Metallized Metallized PET
Capacitance Range 0.6800 microF 0.6800 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - C11AH8R2C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Aluminum Electrolytic - 101C145U010DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1725526 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details