CAP FILM 6800PF 10% 630VDC RAD
CAPACITOR POLYESTER FILM, 6800PF, 630V, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:6800pF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):630V; Lead Spacing:10mm RoHS Compliant: Yes
| Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 160682K630C-F | 81K6540 |
| Product Name | Film Capacitors | Capacitor Polyester Film, 6800Pf, 630V, 10%, Radial; Dielectric Type Cornell Dubilier |
| Technology | Film Capacitors | Film Capacitors |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Capacitance Type | Fixed | Fixed |
| Electrostatic Capacitors | Polyester; Polyester, Metallized | Metallized PET |
| Capacitance Range | 0.0068 microF | 0.0068 microF |