Cornell Dubilier Film Capacitors 160562K1000D-F

Description
CAP FILM 5600PF 10% 1KVDC RADIAL
Datasheet
Description
CAP FILM 5600PF 10% 1KVDC RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 160562K1000D-F - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
160562K1000D-F
Film Capacitors 160562K1000D-F
CAP FILM 5600PF 10% 1KVDC RADIAL

CAP FILM 5600PF 10% 1KVDC RADIAL

Supplier's Site Datasheet
Capacitor Polyester Film, 5600Pf, 1000V, 10%, Radial; Dielectric Type Cornell Dubilier - 81K6515 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film, 5600Pf, 1000V, 10%, Radial; Dielectric Type Cornell Dubilier
81K6515
Capacitor Polyester Film, 5600Pf, 1000V, 10%, Radial; Dielectric Type Cornell Dubilier 81K6515
CAPACITOR POLYESTER FILM, 5600PF, 1000V, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:5600pF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):1kV; Lead Spacing:10mm RoHS Compliant: Yes

CAPACITOR POLYESTER FILM, 5600PF, 1000V, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:5600pF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):1kV; Lead Spacing:10mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 160562K1000D-F 81K6515
Product Name Film Capacitors Capacitor Polyester Film, 5600Pf, 1000V, 10%, Radial; Dielectric Type Cornell Dubilier
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polyester; Polyester, Metallized Metallized PET
Capacitance Range 0.0056 microF 0.0056 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105PPS152K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-429-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 520000 microF
View Details