CAP FILM 0.039UF 5% 250VDC RAD
CAPACITOR POLYESTER FILM 0.039UF, 250V, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.039µF;
| Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 160393J250C-F | 81K6460 |
| Product Name | Film Capacitors | Capacitor Polyester Film 0.039Uf, 250V, 10%, Radial; Dielectric Type Cornell Dubilier |
| Technology | Film Capacitors | Film Capacitors |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Capacitance Type | Fixed | Fixed |
| Electrostatic Capacitors | Polyester; Polyester, Metallized | Metallized PET |
| Capacitance Range | 0.0390 microF | 0.0390 microF |