CAPACITOR POLYESTER FILM 3.3UF, 100V, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:3.3µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):100V; Lead Spacing:27.5mm RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 83F2087 |
| Product Name | Capacitor Polyester Film 3.3Uf, 100V, 10%, Radial; Dielectric Type Cornell Dubilier |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Metallized Dielectric | Metallized Dielectric |
| Capacitance Type | Fixed |