Cornell Dubilier Film Capacitors 160333J400D-F

Description
CAP FILM 0.033UF 5% 400VDC RAD
Datasheet
Description
CAP FILM 0.033UF 5% 400VDC RAD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 160333J400D-F - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
160333J400D-F
Film Capacitors 160333J400D-F
CAP FILM 0.033UF 5% 400VDC RAD

CAP FILM 0.033UF 5% 400VDC RAD

Supplier's Site Datasheet
Capacitor Polyester Film 0.033Uf, 400V, 10%, Radial; Dielectric Type Cornell Dubilier - 81K6431 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film 0.033Uf, 400V, 10%, Radial; Dielectric Type Cornell Dubilier
81K6431
Capacitor Polyester Film 0.033Uf, 400V, 10%, Radial; Dielectric Type Cornell Dubilier 81K6431
CAPACITOR POLYESTER FILM 0.033UF, 400V, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.033µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):400V; Lead Spacing:10mm RoHS Compliant: Yes

CAPACITOR POLYESTER FILM 0.033UF, 400V, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.033µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):400V; Lead Spacing:10mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 160333J400D-F 81K6431
Product Name Film Capacitors Capacitor Polyester Film 0.033Uf, 400V, 10%, Radial; Dielectric Type Cornell Dubilier
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polyester; Polyester, Metallized Metallized PET
Capacitance Range 0.0330 microF 0.0330 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - C17AH560G-7PN-X1B - ODG (Origin Data Global)
Specs
Technology Film Capacitors
Capacitance Type Fixed
Electrostatic Capacitors Ceramic Composition
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101303U050CC2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers