Cornell Dubilier Film Capacitors 160332J1000C-F

Description
CAP FILM 3300PF 5% 1KVDC RADIAL
Datasheet
Description
CAP FILM 3300PF 5% 1KVDC RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 160332J1000C-F - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
160332J1000C-F
Film Capacitors 160332J1000C-F
CAP FILM 3300PF 5% 1KVDC RADIAL

CAP FILM 3300PF 5% 1KVDC RADIAL

Supplier's Site Datasheet
Capacitor Polyester Film, 3300Pf, 1000V, 10%, Radial; Dielectric Type Cornell Dubilier - 81K6427 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film, 3300Pf, 1000V, 10%, Radial; Dielectric Type Cornell Dubilier
81K6427
Capacitor Polyester Film, 3300Pf, 1000V, 10%, Radial; Dielectric Type Cornell Dubilier 81K6427
CAPACITOR POLYESTER FILM, 3300PF, 1000V, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:3300pF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):1kV; Lead Spacing:10mm RoHS Compliant: Yes

CAPACITOR POLYESTER FILM, 3300PF, 1000V, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:3300pF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):1kV; Lead Spacing:10mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 160332J1000C-F 81K6427
Product Name Film Capacitors Capacitor Polyester Film, 3300Pf, 1000V, 10%, Radial; Dielectric Type Cornell Dubilier
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polyester; Polyester, Metallized Metallized PET
Capacitance Range 0.0033 microF 0.0033 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000510FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details