Cornell Dubilier SNAP-IN/ SNAP MOUNT Capacitors 158LBB250M2EH

Description
Illinois Capacitor offers a very extensive range of radial and axial lead aluminum electrolytics, in multiple termination styles. Low ESR, high frequency and high-temperature types are especially popular and required for many high-performance electronic products.
Description
Illinois Capacitor offers a very extensive range of radial and axial lead aluminum electrolytics, in multiple termination styles. Low ESR, high frequency and high-temperature types are especially popular and required for many high-performance electronic products.

Suppliers

Company
Product
Description
Supplier Links
Des Plaines, IL, United States
SNAP-IN/ SNAP MOUNT Capacitors
158LBB250M2EH
SNAP-IN/ SNAP MOUNT Capacitors 158LBB250M2EH
Illinois Capacitor offers a very extensive range of radial and axial lead aluminum electrolytics, in multiple termination styles. Low ESR, high frequency and high-temperature types are especially popular and required for many high-performance electronic products.

Illinois Capacitor offers a very extensive range of radial and axial lead aluminum electrolytics, in multiple termination styles. Low ESR, high frequency and high-temperature types are especially popular and required for many high-performance electronic products.

Aluminum Electrolytic Capacitor 1500Uf 250V 20%, Snap-In; Capacitance Illinois Capacitor - 30K6644 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 1500Uf 250V 20%, Snap-In; Capacitance Illinois Capacitor
30K6644
Aluminum Electrolytic Capacitor 1500Uf 250V 20%, Snap-In; Capacitance Illinois Capacitor 30K6644
ALUMINUM ELECTROLYTIC CAPACITOR 1500UF 250V 20%, SNAP-IN; Capacitance:1500µF; Voltage(DC):250V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 1500UF 250V 20%, SNAP-IN; Capacitance:1500µF; Voltage(DC):250V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Illinois Capacitor Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 158LBB250M2EH 30K6644
Product Name SNAP-IN/ SNAP MOUNT Capacitors Aluminum Electrolytic Capacitor 1500Uf 250V 20%, Snap-In; Capacitance Illinois Capacitor
Configuration / Form Factor Snap-In
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-421-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.80E6 microF
View Details
Capacitors Cornell Dubilier - 42AH9282 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
View Details