Cornell Dubilier High pulse power, extends battery life Capacitors 157DCN2R7M

Description
Supercapacitors are also called ultracapacitors, double-layer capacitors, electro-chemical double layer (EDLCs) and pseudocapacitors. Whatever you call them, Illinois Capacitor likely has what you need. Their storage capacity is incredible. This is a real game changer for many engineers. Now you can use a supercap to extend the life of or even replace a battery.
Description
Supercapacitors are also called ultracapacitors, double-layer capacitors, electro-chemical double layer (EDLCs) and pseudocapacitors. Whatever you call them, Illinois Capacitor likely has what you need. Their storage capacity is incredible. This is a real game changer for many engineers. Now you can use a supercap to extend the life of or even replace a battery.

Suppliers

Company
Product
Description
Supplier Links
Des Plaines, IL, United States
High pulse power, extends battery life Capacitors
157DCN2R7M
High pulse power, extends battery life Capacitors 157DCN2R7M
Supercapacitors are also called ultracapacitors, double-layer capacitors, electro-chemical double layer (EDLCs) and pseudocapacitors. Whatever you call them, Illinois Capacitor likely has what you need. Their storage capacity is incredible. This is a real game changer for many engineers. Now you can use a supercap to extend the life of or even replace a battery.

Supercapacitors are also called ultracapacitors, double-layer capacitors, electro-chemical double layer (EDLCs) and pseudocapacitors. Whatever you call them, Illinois Capacitor likely has what you need. Their storage capacity is incredible. This is a real game changer for many engineers. Now you can use a supercap to extend the life of or even replace a battery.

Super Capacitor Aluminum Elect 150F 2.7V, 20%, Radial; Capacitance Illinois Capacitor - 90R9921 - Newark, An Avnet Company
Chicago, IL, United States
Super Capacitor Aluminum Elect 150F 2.7V, 20%, Radial; Capacitance Illinois Capacitor
90R9921
Super Capacitor Aluminum Elect 150F 2.7V, 20%, Radial; Capacitance Illinois Capacitor 90R9921
SUPER CAPACITOR ALUMINUM ELECT 150F 2.7V, 20%, RADIAL; Capacitance:150F; Voltage(DC):2.7V; Capacitor Terminals:Snap-In; Capacitance Tolerance:± 20%; Lead Spacing:10mm; Lifetime @ Temperature:1000 hours @ 60°C; ESR:0.014ohm RoHS Compliant: Yes

SUPER CAPACITOR ALUMINUM ELECT 150F 2.7V, 20%, RADIAL; Capacitance:150F; Voltage(DC):2.7V; Capacitor Terminals:Snap-In; Capacitance Tolerance:± 20%; Lead Spacing:10mm; Lifetime @ Temperature:1000 hours @ 60°C; ESR:0.014ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Illinois Capacitor Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 157DCN2R7M 90R9921
Product Name High pulse power, extends battery life Capacitors Super Capacitor Aluminum Elect 150F 2.7V, 20%, Radial; Capacitance Illinois Capacitor
Configuration / Form Factor Leaded Capacitor; Snap-In
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 1.50E8 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-413-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 170000 microF
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101C282U063AK2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers