Cornell Dubilier Capacitor Polyester Film 0.015Uf, 10Kv, 10%, Axial; Dielectric Type Illinois Capacitor 153MWS103KT

Description
CAPACITOR POLYESTER FILM 0.015UF, 10KV, 10%, AXIAL; Dielectric Type:Metallized PET; Capacitor Case Style:Axial; Capacitance:0.015µF; Capacitance Tolerance:± 10%; Typical Applications:High Voltage; Capacitor Mounting:Through Hole RoHS Compliant: Yes
Description
CAPACITOR POLYESTER FILM 0.015UF, 10KV, 10%, AXIAL; Dielectric Type:Metallized PET; Capacitor Case Style:Axial; Capacitance:0.015µF; Capacitance Tolerance:± 10%; Typical Applications:High Voltage; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polyester Film 0.015Uf, 10Kv, 10%, Axial; Dielectric Type Illinois Capacitor - 30K6629 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film 0.015Uf, 10Kv, 10%, Axial; Dielectric Type Illinois Capacitor
30K6629
Capacitor Polyester Film 0.015Uf, 10Kv, 10%, Axial; Dielectric Type Illinois Capacitor 30K6629
CAPACITOR POLYESTER FILM 0.015UF, 10KV, 10%, AXIAL; Dielectric Type:Metallized PET; Capacitor Case Style:Axial; Capacitance:0.015µF; Capacitance Tolerance:± 10%; Typical Applications:High Voltage; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAPACITOR POLYESTER FILM 0.015UF, 10KV, 10%, AXIAL; Dielectric Type:Metallized PET; Capacitor Case Style:Axial; Capacitance:0.015µF; Capacitance Tolerance:± 10%; Typical Applications:High Voltage; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 30K6629
Product Name Capacitor Polyester Film 0.015Uf, 10Kv, 10%, Axial; Dielectric Type Illinois Capacitor
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C154U025CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 0603J0100151JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725621 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details