Cornell Dubilier Capacitor Mounting Bracket, 3.5 Dia; Accessory Type Cornell Dubilier 125309-01

Description
CAPACITOR MOUNTING BRACKET, 3.5" DIA; Accessory Type:Capacitor Mounting Bracket; Clip Diameter:3.5"; Product Range:- RoHS Compliant: Yes
Description
CAPACITOR MOUNTING BRACKET, 3.5" DIA; Accessory Type:Capacitor Mounting Bracket; Clip Diameter:3.5"; Product Range:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Capacitor Mounting Bracket, part number 27C3268, is designed for use with capacitors that have a 3.5-inch diameter. This accessory is compliant with RoHS standards, ensuring it meets environmental regulations. The bracket provides a secure mounting solution for capacitors in various applications, particularly in military and high-temperature environments. Its robust design supports reliable performance in demanding conditions, making it suitable for engineers looking for dependable mounting options for their capacitor installations.

Datasheet Summary
Powered by GS/AI

The Capacitor Mounting Bracket, part number 27C3268, is designed for use with capacitors that have a 3.5-inch diameter. This accessory is compliant with RoHS standards, ensuring it meets environmental regulations. The bracket provides a secure mounting solution for capacitors in various applications, particularly in military and high-temperature environments. Its robust design supports reliable performance in demanding conditions, making it suitable for engineers looking for dependable mounting options for their capacitor installations.

Suppliers

Company
Product
Description
Supplier Links
Capacitor Mounting Bracket, 3.5 Dia; Accessory Type Cornell Dubilier - 27C3268 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Mounting Bracket, 3.5 Dia; Accessory Type Cornell Dubilier
27C3268
Capacitor Mounting Bracket, 3.5 Dia; Accessory Type Cornell Dubilier 27C3268
CAPACITOR MOUNTING BRACKET, 3.5" DIA; Accessory Type:Capacitor Mounting Bracket; Clip Diameter:3.5"; Product Range:- RoHS Compliant: Yes

CAPACITOR MOUNTING BRACKET, 3.5" DIA; Accessory Type:Capacitor Mounting Bracket; Clip Diameter:3.5"; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 27C3268
Product Name Capacitor Mounting Bracket, 3.5 Dia; Accessory Type Cornell Dubilier
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details
Ceramic Capacitors - 0603J0100561KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C494U016DE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details