Illinois Capacitor offers a variety of Class X-Y suppression capacitors with the latest safety agency approvals.
Our AC capacitor are suitable for general purpose AC application as well as Motor Run.
CAP, 10UF, 275V, METALLIZED PP, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:10µF; Capacitance Tolerance:± 10%; Suppression Class:X2; Capacitor Mounting:Through Hole; Voltage Rating Y:-RoHS Compliant: Yes
| Illinois Capacitor | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 106MKP275KJ | 14N7707 |
| Product Name | EMI/RFI SUPPRESSION Capacitors | Cap, 10Uf, 275V, Metallized Pp, Rad; Dielectric Type Illinois Capacitor |
| Configuration / Form Factor | Leaded Capacitor | |
| Metallized Dielectric | Metallized Dielectric | |
| Capacitance Type | Fixed | |
| Electrostatic Capacitors | Metallized PP |