Illinois Capacitor Super Capacitor Aluminum Elect 10F, 2.7V, +30,-10%, Radial; Capacitance Illinois Capacitor 106DCN2R7Q

Description
SUPER CAPACITOR ALUMINUM ELECT 10F, 2.7V, +30,-10%, RADIAL; Capacitance:10F; Voltage(DC):2.7V; Capacitor Terminals:PC Pin; Capacitance Tolerance:-10%, +30%; Lead Spacing:5mm; Lifetime @ Temperature:1000 hours @ 60°C; ESR:0.08ohm RoHS Compliant: Yes
Description
SUPER CAPACITOR ALUMINUM ELECT 10F, 2.7V, +30,-10%, RADIAL; Capacitance:10F; Voltage(DC):2.7V; Capacitor Terminals:PC Pin; Capacitance Tolerance:-10%, +30%; Lead Spacing:5mm; Lifetime @ Temperature:1000 hours @ 60°C; ESR:0.08ohm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Super Capacitor Aluminum Elect 10F, 2.7V, +30,-10%, Radial; Capacitance Illinois Capacitor - 02P3470 - Newark, An Avnet Company
Chicago, IL, United States
Super Capacitor Aluminum Elect 10F, 2.7V, +30,-10%, Radial; Capacitance Illinois Capacitor
02P3470
Super Capacitor Aluminum Elect 10F, 2.7V, +30,-10%, Radial; Capacitance Illinois Capacitor 02P3470
SUPER CAPACITOR ALUMINUM ELECT 10F, 2.7V, +30,-10%, RADIAL; Capacitance:10F; Voltage(DC):2.7V; Capacitor Terminals:PC Pin; Capacitance Tolerance:-10%, +30%; Lead Spacing:5mm; Lifetime @ Temperature:1000 hours @ 60°C; ESR:0.08ohm RoHS Compliant: Yes

SUPER CAPACITOR ALUMINUM ELECT 10F, 2.7V, +30,-10%, RADIAL; Capacitance:10F; Voltage(DC):2.7V; Capacitor Terminals:PC Pin; Capacitance Tolerance:-10%, +30%; Lead Spacing:5mm; Lifetime @ Temperature:1000 hours @ 60°C; ESR:0.08ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 02P3470
Product Name Super Capacitor Aluminum Elect 10F, 2.7V, +30,-10%, Radial; Capacitance Illinois Capacitor
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-05052500P400HQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-704-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers