Cornell Dubilier Motor Run Capacitor, 1Uf, 1.2Kv, Radial; Dielectric Type Illinois Capacitor 105MABA05KJS

Description
MOTOR RUN CAPACITOR, 1UF, 1.2KV, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1µF; Capacitance Tolerance:± 10%; Capacitor Mounting:Through Hole; Voltage(AC):500V; Lead Spacing:37.5mmRoHS Compliant: Yes
Description
MOTOR RUN CAPACITOR, 1UF, 1.2KV, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1µF; Capacitance Tolerance:± 10%; Capacitor Mounting:Through Hole; Voltage(AC):500V; Lead Spacing:37.5mmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Motor Run Capacitor, 1Uf, 1.2Kv, Radial; Dielectric Type Illinois Capacitor - 30K6575 - Newark, An Avnet Company
Chicago, IL, United States
Motor Run Capacitor, 1Uf, 1.2Kv, Radial; Dielectric Type Illinois Capacitor
30K6575
Motor Run Capacitor, 1Uf, 1.2Kv, Radial; Dielectric Type Illinois Capacitor 30K6575
MOTOR RUN CAPACITOR, 1UF, 1.2KV, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1µF; Capacitance Tolerance:± 10%; Capacitor Mounting:Through Hole; Voltage(AC):500V; Lead Spacing:37.5mmRoHS Compliant: Yes

MOTOR RUN CAPACITOR, 1UF, 1.2KV, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1µF; Capacitance Tolerance:± 10%; Capacitor Mounting:Through Hole; Voltage(AC):500V; Lead Spacing:37.5mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 30K6575
Product Name Motor Run Capacitor, 1Uf, 1.2Kv, Radial; Dielectric Type Illinois Capacitor
Configuration / Form Factor Leaded Capacitor
Applications Motors / Motor Starting
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
Electrostatic Capacitors Metallized PP
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C214U7R5CH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details