Cornell Dubilier High pulse power, extends battery life Capacitors 105DCN2R7S

Description
Supercapacitors are also called ultracapacitors, double-layer capacitors, electro-chemical double layer (EDLCs) and pseudocapacitors. Whatever you call them, Illinois Capacitor likely has what you need. Their storage capacity is incredible. This is a real game changer for many engineers. Now you can use a supercap to extend the life of or even replace a battery.
Datasheet
Description
Supercapacitors are also called ultracapacitors, double-layer capacitors, electro-chemical double layer (EDLCs) and pseudocapacitors. Whatever you call them, Illinois Capacitor likely has what you need. Their storage capacity is incredible. This is a real game changer for many engineers. Now you can use a supercap to extend the life of or even replace a battery.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Des Plaines, IL, United States
High pulse power, extends battery life Capacitors
105DCN2R7S
High pulse power, extends battery life Capacitors 105DCN2R7S
Supercapacitors are also called ultracapacitors, double-layer capacitors, electro-chemical double layer (EDLCs) and pseudocapacitors. Whatever you call them, Illinois Capacitor likely has what you need. Their storage capacity is incredible. This is a real game changer for many engineers. Now you can use a supercap to extend the life of or even replace a battery.

Supercapacitors are also called ultracapacitors, double-layer capacitors, electro-chemical double layer (EDLCs) and pseudocapacitors. Whatever you call them, Illinois Capacitor likely has what you need. Their storage capacity is incredible. This is a real game changer for many engineers. Now you can use a supercap to extend the life of or even replace a battery.

Super Cap/ic Rohs Compliant Illinois Capacitor - 66W2749 - Newark, An Avnet Company
Chicago, IL, United States
Super Cap/ic Rohs Compliant Illinois Capacitor
66W2749
Super Cap/ic Rohs Compliant Illinois Capacitor 66W2749
SUPER CAP/IC ROHS COMPLIANT: YES

SUPER CAP/IC ROHS COMPLIANT: YES

Supplier's Site
Electric Double Layer Capacitors (EDLC), Supercapacitors - 105DCN2R7S - Lingto Electronic Limited
Shenzhen, China
Electric Double Layer Capacitors (EDLC), Supercapacitors
105DCN2R7S
Electric Double Layer Capacitors (EDLC), Supercapacitors 105DCN2R7S
CAP 1F -20%, +50% 2.7V T/H

CAP 1F -20%, +50% 2.7V T/H

Supplier's Site Datasheet

Technical Specifications

  Illinois Capacitor Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 105DCN2R7S 66W2749 105DCN2R7S
Product Name High pulse power, extends battery life Capacitors Super Cap/ic Rohs Compliant Illinois Capacitor Electric Double Layer Capacitors (EDLC), Supercapacitors
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Configuration / Form Factor Leaded Capacitor
Technology Multilayer
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100222FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details