Illinois Capacitor Ceramic Capacitor 0.1Uf, 50V, Y5U, 20%, Radial; Capacitance Illinois Capacitor 104GCR050M

Description
CERAMIC CAPACITOR 0.1UF, 50V, Y5U, 20%, RADIAL; Capacitance:0.1µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Dielectric Characteristic:Y5U; Lead Spacing:10mm; Capacitor Terminals:Radial Leaded; Product Range:-; Body Diameter:7mm RoHS Compliant: Yes
Description
CERAMIC CAPACITOR 0.1UF, 50V, Y5U, 20%, RADIAL; Capacitance:0.1µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Dielectric Characteristic:Y5U; Lead Spacing:10mm; Capacitor Terminals:Radial Leaded; Product Range:-; Body Diameter:7mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 0.1Uf, 50V, Y5U, 20%, Radial; Capacitance Illinois Capacitor - 42M0765 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.1Uf, 50V, Y5U, 20%, Radial; Capacitance Illinois Capacitor
42M0765
Ceramic Capacitor 0.1Uf, 50V, Y5U, 20%, Radial; Capacitance Illinois Capacitor 42M0765
CERAMIC CAPACITOR 0.1UF, 50V, Y5U, 20%, RADIAL; Capacitance:0.1µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Dielectric Characteristic:Y5U; Lead Spacing:10mm; Capacitor Terminals:Radial Leaded; Product Range:-; Body Diameter:7mm RoHS Compliant: Yes

CERAMIC CAPACITOR 0.1UF, 50V, Y5U, 20%, RADIAL; Capacitance:0.1µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Dielectric Characteristic:Y5U; Lead Spacing:10mm; Capacitor Terminals:Radial Leaded; Product Range:-; Body Diameter:7mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 42M0765
Product Name Ceramic Capacitor 0.1Uf, 50V, Y5U, 20%, Radial; Capacitance Illinois Capacitor
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C104U050CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100391KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details