CoreHW RF Switches CHW1020-3-1.0

Description
RF Switch IC Bluetooth SP8T 32-QFN (4x4)
Description
RF Switch IC Bluetooth SP8T 32-QFN (4x4)

Suppliers

Company
Product
Description
Supplier Links
RF Switches - CHW1020-3-1.0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
CHW1020-3-1.0
RF Switches CHW1020-3-1.0
RF Switch IC Bluetooth SP8T 32-QFN (4x4)

RF Switch IC Bluetooth SP8T 32-QFN (4x4)

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Switches
Product Number CHW1020-3-1.0
Product Name RF Switches
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - 2449754 - RS Components, Ltd.
RS Components, Ltd.
Specs
Insertion Loss 0.5000 dB
Isolation 22 dB
Impedance 50 ohms
View Details
Mechanical Switch Assembly, 8 x SP8T, DC - 26.5 GHz, 5U, SMA - ZTM2-8SP8T-26 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Frequency Range 26500 MHz
View Details
0.1-20 GHz Surface Mount High Power SPDT Switch - MSW2-1002HLGA - Marki Microwave LLC
Specs
Package Type Surface Mount
Frequency Range 100 to 20000 MHz
View Details