CoreHW RF Switches CHW1010-LOCN1-1.0

Description
RF Switch IC Bluetooth SP16T 50Ohm 32-QFN (4x4)
Datasheet
Description
RF Switch IC Bluetooth SP16T 50Ohm 32-QFN (4x4)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - CHW1010-LOCN1-1.0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switch IC Bluetooth SP16T 50Ohm 32-QFN (4x4)

RF Switch IC Bluetooth SP16T 50Ohm 32-QFN (4x4)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Switches
Product Number CHW1010-LOCN1-1.0
Product Name RF Switches
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

0.9 to 4.0 GHz, 125 W High-Power Silicon PIN Diode SPDT Switch - SKY12215-478LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 16L
Frequency Range 900 to 4000 MHz
Isolation 31 to 43 dB
View Details
5 suppliers
RF Switches - 2312-TGS2352-2-SM-ND - DigiKey
Specs
Package Type Surface Mount; 22-PowerFQFN
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 500 to 12000 MHz
View Details
0.1-20 GHz Surface Mount High Power SPDT Switch - MSW2-1002HLGA - Marki Microwave LLC
Specs
Package Type Surface Mount
Frequency Range 100 to 20000 MHz
View Details
Switches and Switch Matrices - 12X4 MATRIX - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 500 to 5000 MHz
Insertion Loss 15 dB
Isolation 45 dB
View Details